LS Industries Datasheets for Spray Washers
Spray washers clean parts with a directed, pressurized spray of hot water, detergent or cleaning solution.
Spray Washers: Learn more
| Product Name | Notes |
|---|---|
| Features: 10 HP vertically mounted seal less Gusher pump Upper and lower high volume spray manifolds 18" or 24" wide heavy duty galvanized mesh conveyor working height of 42" Dayton... | |
| Features: 200 Gallon solution tank Tank is designed with a slope to remove waste easily Working height above the table 55" Large volume oscillating spray manifold for faster cleaning Non-clogging... | |
| Features: 32" diameter table constructed from heavy duty grate mesh 1000 lb. turntable capacity Drip tray contains solution within the cabinet Large volume oscillating spray manifold for faster cleaning composite... | |
| Features: 80 gallon insulated solution tank Natural gas burner or 9 kW electric heat 7 day advance timer for heat control Motor driven turntable 32" turntable diameter with 39" working... | |
| Features: Insulated 300 gallon wash solution tank High volume spray manifolds Pump / manifold system for higher impact and faster, more thorough cleaning Electric immersion heaters (gas heat is optional)... | |
| Features: Sloped tank design for easy clean out Manual drag supplied Evaporator box to reduce/dry waste ( gas heat only ) Automatic cycle timer Door safety inter-lock Heavy duty steel... | |
| The tumble washer is designed to wash parts placed into the main wash basket. The basket is belt drive and rotates at 3 RPM. A stationary wash manifold with large... |