LS Industries Datasheets for Vibratory Finishers and Mass Finishing Machines
Mass finishing machines use loose abrasives or tumbling media combined with cleaning or polishing compounds to bulk-finish parts.
Vibratory Finishers and Mass Finishing Machines: Learn more
| Product Name | Notes |
|---|---|
| Features: 4000# tumbling media capacity All steel cabinet lined with sound reducing insulation Pneumatically controlled lid for easy opening / closing Lid opens to allow loading from front or above... | |
| Features: All steel cabinet construction Steel frame and tub Tub capacity 15 cu. ft Replaceable urethane tub liner and ends High density urethane liner with expanded metal backing | |
| Features: All steel cabinet construction Steel frame and tub Tub capacity 20 cu. ft Replaceable urethane tub liner and ends High density urethane liner with expanded metal backing 2" diameter... | |
| Features: All steel cabinet lined with sound reducing insulation Pneumatically controlled lid for easy opening closing. Lid opens to allow loading from front or above Super heavy duty sealed shaft... | |
| Features: Counterbalance weight Superior bearing life Shock assist lid for easy operator opening / closings Solvent pump Built in solvent tray Attached wash/drain/dry station 1/2" urethane liner is 100% replaceable... | |
| All steel cabinet lined with sound reducing insulation tubular steel frame Pneumatically controlled lid for easy opening closing lid opens to allow loading from front or above Super heavy duty... | |
| Replaceable urethane tub liner extends the life of the shaker for years of service. Standard units have a heavy-duty wash and drain tray eliminating the need for a solvent work... |