Myers by Pentair Datasheets for Sewage Pumps
Sewage pumps are used to pump effluents, semi-solids and small solids in liquids.
Sewage Pumps: Learn more
| Product Name | Notes |
|---|---|
| A rugged series of submersible cast iron pumps with a non-clog, semi-open impellers and solids handling capability to 3/4". Impeller -- Vortex style, pump out vanes for seal protection Cord... | |
| Myers self-primers are available with V-belt drive in order to save space and money. When space is expensive or just not available, the V-belt configuration allows the motor to be... | |
| Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. | |
| Package includes your choice of 2HP submersible grinder pump, union disconnect discharge piping system, control panel, wide angle control float, narrow angle high level alarm float and fiberglass basin available... | |
| The Myers® submersible grinder pumps are designed specifically for use in today's complex wastewater environment. They features an advanced cutting technology and semi-open impeller design to effectively macerate typical domestic... |