Myers by Pentair Datasheets for Water Pumps
Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport.
Water Pumps: Learn more
| Product Name | Notes |
|---|---|
| Extra-large oil reservoir provides superior lubrication, while insuring more effective cooling and less maintenance. The crankshaft is field-reversible for application flexibility. Easy access to suction and discharge valves means no... | |
| Jet Pumps provide reliable service for many residential homes and farms, as well as commercial and industrial applications. Durable machined heavy-duty construction pump body provides long product life Precision-molded impellers... | |
| Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. | |
| Myers submersible well pumps have a proven track record for reliability and performance, and are the preferred brand by many industry professionals. Stainless steel construction and self-lubricating impellers provide reliable... | |
| The MPB Booster Pumps are the most durable booster pumps available. The floating impeller design minimizes thrust loads, allowing for continuous operation without damage to motor bearings, mechanical seal or... | |
| The Myers Smart Battery Backup Sump Pump System will help protect the basement from water damage by kicking into action during power outages or primary sump pump failures. Available in... | |
| The Quick Prime self-priming centrifugal pump is designed for demanding jobs where a lot of water is required over a long period of time. For lawn and garden sprinkling, car... |