Myers by Pentair Grinder Pump Stations

Description
Package includes your choice of 2HP submersible grinder pump, union disconnect discharge piping system, control panel, wide angle control float, narrow angle high level alarm float and fiberglass basin available at various depths. Factory assembled discharge piping with single union ball valve disconnect eliminates installation errors and reduces installation time dramatically. Available with Fiberglass or Polyethylene basin.
Description
Package includes your choice of 2HP submersible grinder pump, union disconnect discharge piping system, control panel, wide angle control float, narrow angle high level alarm float and fiberglass basin available at various depths. Factory assembled discharge piping with single union ball valve disconnect eliminates installation errors and reduces installation time dramatically. Available with Fiberglass or Polyethylene basin.

Suppliers

Company
Product
Description
Supplier Links
Grinder Pump Stations -  - Myers by Pentair
Delavan, WI, USA
Grinder Pump Stations
Grinder Pump Stations
Package includes your choice of 2HP submersible grinder pump, union disconnect discharge piping system, control panel, wide angle control float, narrow angle high level alarm float and fiberglass basin available at various depths. Factory assembled discharge piping with single union ball valve disconnect eliminates installation errors and reduces installation time dramatically. Available with Fiberglass or Polyethylene basin.

Package includes your choice of 2HP submersible grinder pump, union disconnect discharge piping system, control panel, wide angle control float, narrow angle high level alarm float and fiberglass basin available at various depths.

Factory assembled discharge piping with single union ball valve disconnect eliminates installation errors and reduces installation time dramatically. Available with Fiberglass or Polyethylene basin.

Supplier's Site

Technical Specifications

  Myers by Pentair
Product Category Liquid Handling Pumps
Product Name Grinder Pump Stations
Pump Type Centrifugal Pump; Grinder Pump; Pump Lift Station
Discharge Size 1.250 inch (31.75 mm)
HP 2.00 HP
Power Source 115 VAC
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 13.8 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details