Myers by Pentair Submersible Effluent Pumps

Description
A rugged series of submersible cast iron pumps with a non-clog, semi-open impellers and solids handling capability to 3/4". Impeller -- Vortex style, pump out vanes for seal protection Cord Design -- Easily replacable with optional lengths available Serviceability -- Heavy-duty lift out ring, field serviceable Solids Handling -- 3/4" spherical capability Stainless Steel Hardware -- Allows easy disassembly after extended service Controls -- Standard controls available (but not included) for automatic operation
Description
A rugged series of submersible cast iron pumps with a non-clog, semi-open impellers and solids handling capability to 3/4". Impeller -- Vortex style, pump out vanes for seal protection Cord Design -- Easily replacable with optional lengths available Serviceability -- Heavy-duty lift out ring, field serviceable Solids Handling -- 3/4" spherical capability Stainless Steel Hardware -- Allows easy disassembly after extended service Controls -- Standard controls available (but not included) for automatic operation

Suppliers

Company
Product
Description
Supplier Links
Submersible Effluent Pumps -  - Myers by Pentair
Delavan, WI, USA
Submersible Effluent Pumps
Submersible Effluent Pumps
A rugged series of submersible cast iron pumps with a non-clog, semi-open impellers and solids handling capability to 3/4". Impeller -- Vortex style, pump out vanes for seal protection Cord Design -- Easily replacable with optional lengths available Serviceability -- Heavy-duty lift out ring, field serviceable Solids Handling -- 3/4" spherical capability Stainless Steel Hardware -- Allows easy disassembly after extended service Controls -- Standard controls available (but not included) for automatic operation

A rugged series of submersible cast iron pumps with a non-clog, semi-open impellers and solids handling capability to 3/4".

  • Impeller -- Vortex style, pump out vanes for seal protection
  • Cord Design -- Easily replacable with optional lengths available
  • Serviceability -- Heavy-duty lift out ring, field serviceable
  • Solids Handling -- 3/4" spherical capability
  • Stainless Steel Hardware -- Allows easy disassembly after extended service
  • Controls -- Standard controls available (but not included) for automatic operation
Supplier's Site

Technical Specifications

  Myers by Pentair
Product Category Liquid Handling Pumps
Product Name Submersible Effluent Pumps
Pump Type Centrifugal Pump; Sump Pump
Discharge Pressure ? to 286.0 psi (? to 201 m of Water)
Liquid Flow ? to 110.000 GPM (? to 416.67 L/min)
Discharge Size 1.500 to 2.000 inch (38.1 to 50.8 mm)
Media Temperature 130 F (54 C)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Fixed Displacement Hydraulic Vane Pumps - BV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details
EVO3 Syringe Pump - E324 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details