Myers by Pentair Deep and Shallow Well Jet Pumps

Description
Jet Pumps provide reliable service for many residential homes and farms, as well as commercial and industrial applications. Durable machined heavy-duty construction pump body provides long product life Precision-molded impellers and diffuser provide smooth, balanced performance and efficiency High quality proven pressure switch with adjustable on/off pressure settings, 20 PSI differential Heavy-duty motor with double ball bearing design and voltage selection device Mechanical shaft seal with ceramic face and stainless steel construction for long seal life Optional Pump body of Dura-Glas fiberglass reinforced thermoplastic -- lightweight, rustproof, and exceptionally strong. All components in contact with water are resistant to the corrosive and abrasive forces found in the most aggressive water conditions. Shallow-well jet has corrosion-resistant polypropylene nozzle and venturi Precision-molded Noryl® impeller gives perfect balance and ultra-smoothness for highest performance and efficiency
Description
Jet Pumps provide reliable service for many residential homes and farms, as well as commercial and industrial applications. Durable machined heavy-duty construction pump body provides long product life Precision-molded impellers and diffuser provide smooth, balanced performance and efficiency High quality proven pressure switch with adjustable on/off pressure settings, 20 PSI differential Heavy-duty motor with double ball bearing design and voltage selection device Mechanical shaft seal with ceramic face and stainless steel construction for long seal life Optional Pump body of Dura-Glas fiberglass reinforced thermoplastic -- lightweight, rustproof, and exceptionally strong. All components in contact with water are resistant to the corrosive and abrasive forces found in the most aggressive water conditions. Shallow-well jet has corrosion-resistant polypropylene nozzle and venturi Precision-molded Noryl® impeller gives perfect balance and ultra-smoothness for highest performance and efficiency

Suppliers

Company
Product
Description
Supplier Links
Deep and Shallow Well Jet Pumps -  - Myers by Pentair
Delavan, WI, USA
Deep and Shallow Well Jet Pumps
Deep and Shallow Well Jet Pumps
Jet Pumps provide reliable service for many residential homes and farms, as well as commercial and industrial applications. Durable machined heavy-duty construction pump body provides long product life Precision-molded impellers and diffuser provide smooth, balanced performance and efficiency High quality proven pressure switch with adjustable on/off pressure settings, 20 PSI differential Heavy-duty motor with double ball bearing design and voltage selection device Mechanical shaft seal with ceramic face and stainless steel construction for long seal life Optional Pump body of Dura-Glas fiberglass reinforced thermoplastic -- lightweight, rustproof, and exceptionally strong. All components in contact with water are resistant to the corrosive and abrasive forces found in the most aggressive water conditions. Shallow-well jet has corrosion-resistant polypropylene nozzle and venturi Precision-molded Noryl® impeller gives perfect balance and ultra-smoothness for highest performance and efficiency

Jet Pumps provide reliable service for many residential homes and farms, as well as commercial and industrial applications.

  • Durable machined heavy-duty construction pump body provides long product life
  • Precision-molded impellers and diffuser provide smooth, balanced performance and efficiency
  • High quality proven pressure switch with adjustable on/off pressure settings, 20 PSI differential
  • Heavy-duty motor with double ball bearing design and voltage selection device
  • Mechanical shaft seal with ceramic face and stainless steel construction for long seal life

Optional

  • Pump body of Dura-Glas fiberglass reinforced thermoplastic -- lightweight, rustproof, and exceptionally strong. All components in contact with water are resistant to the corrosive and abrasive forces found in the most aggressive water conditions.
  • Shallow-well jet has corrosion-resistant polypropylene nozzle and venturi
  • Precision-molded Noryl® impeller gives perfect balance and ultra-smoothness for highest performance and efficiency
Supplier's Site

Technical Specifications

  Myers by Pentair
Product Category Liquid Handling Pumps
Product Name Deep and Shallow Well Jet Pumps
Pump Type Centrifugal Pump; Jet Pump; Shallow Well Pump (optional feature); Deep Well Pump (optional feature)
Discharge Pressure 30.0 to 70.0 psi (21.09 to 49.22 m of Water)
Liquid Flow 18.000 to 960.000 GPM (68.18 to 3636.36 L/min)
Discharge Size 1.000 to ? inch (25.4 to ? mm)
HP 0.50 to 1.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Cast Iron Pumps - Two Stage High Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details