Myers by Pentair Submersible Well Pumps

Description
Myers submersible well pumps have a proven track record for reliability and performance, and are the preferred brand by many industry professionals. Stainless steel construction and self-lubricating impellers provide reliable performance under the most demanding conditions. Features the PENTEK® high-thrust motor for increased efficiency and extended service life. Stainless Steel -- Shell, discharge bowl, shaft and coupling, wear ring and suction screen – all lead-free Gritty Performance -- Self-lubricating impellers resist abrasion from grit and sand –Teflon® impregnated staging proven to outlast the competition Supreme Power -- Features the high-thrust motor for the ultimate in power, efficient performance and longer life. Thermal overload and lightning protected.
Description
Myers submersible well pumps have a proven track record for reliability and performance, and are the preferred brand by many industry professionals. Stainless steel construction and self-lubricating impellers provide reliable performance under the most demanding conditions. Features the PENTEK® high-thrust motor for increased efficiency and extended service life. Stainless Steel -- Shell, discharge bowl, shaft and coupling, wear ring and suction screen – all lead-free Gritty Performance -- Self-lubricating impellers resist abrasion from grit and sand –Teflon® impregnated staging proven to outlast the competition Supreme Power -- Features the high-thrust motor for the ultimate in power, efficient performance and longer life. Thermal overload and lightning protected.

Suppliers

Company
Product
Description
Supplier Links
Submersible Well Pumps -  - Myers by Pentair
Delavan, WI, USA
Submersible Well Pumps
Submersible Well Pumps
Myers submersible well pumps have a proven track record for reliability and performance, and are the preferred brand by many industry professionals. Stainless steel construction and self-lubricating impellers provide reliable performance under the most demanding conditions. Features the PENTEK® high-thrust motor for increased efficiency and extended service life. Stainless Steel -- Shell, discharge bowl, shaft and coupling, wear ring and suction screen – all lead-free Gritty Performance -- Self-lubricating impellers resist abrasion from grit and sand –Teflon® impregnated staging proven to outlast the competition Supreme Power -- Features the high-thrust motor for the ultimate in power, efficient performance and longer life. Thermal overload and lightning protected.

Myers submersible well pumps have a proven track record for reliability and performance, and are the preferred brand by many industry professionals. Stainless steel construction and self-lubricating impellers provide reliable performance under the most demanding conditions. Features the PENTEK® high-thrust motor for increased efficiency and extended service life.

  • Stainless Steel -- Shell, discharge bowl, shaft and coupling, wear ring and suction screen – all lead-free
  • Gritty Performance -- Self-lubricating impellers resist abrasion from grit and sand –Teflon® impregnated staging proven to outlast the competition
  • Supreme Power -- Features the high-thrust motor for the ultimate in power, efficient performance and longer life. Thermal overload and lightning protected.
Supplier's Site

Technical Specifications

  Myers by Pentair
Product Category Liquid Handling Pumps
Product Name Submersible Well Pumps
Pump Type Deep Well Pump
Liquid Flow 5.000 to 75.000 GPM (18.94 to 284.09 L/min)
HP 0.50 to 10.00 HP
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details