Abracon, LLC ASPIAIG-S6055 Wirewound (Resin Shield) ASPIAIG-S6055-3R3M-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASPIAIG-S6055 Wirewound (Resin Shield) - ASPIAIG-S6055-3R3M-T - Abracon, LLC
Spicewood, TX, United States
ASPIAIG-S6055 Wirewound (Resin Shield)
ASPIAIG-S6055-3R3M-T
ASPIAIG-S6055 Wirewound (Resin Shield) ASPIAIG-S6055-3R3M-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASPIAIG-S6055 Application: Power Type: Wirewound (Resin Shield) Rating: AEC-Q200 Inductance: 3.3 μH Temperature Rise Current: 4.6 A Saturation Current: 6 A DC Resistance Max: 26 mΩ Operating Temperature: -40°C ~ +125°C Tolerance: 20 Shielding: Resin Shielded Mounting: SMD Length/Diameter: 6 mm Width: 6 mm Height: 5.5 mm Part Status: NPI

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ASPIAIG-S6055
  • Application: Power
  • Type: Wirewound (Resin Shield)
  • Rating: AEC-Q200
  • Inductance: 3.3 μH
  • Temperature Rise Current: 4.6 A
  • Saturation Current: 6 A
  • DC Resistance Max: 26 mΩ
  • Operating Temperature: -40°C ~ +125°C
  • Tolerance: 20
  • Shielding: Resin Shielded
  • Mounting: SMD
  • Length/Diameter: 6 mm
  • Width: 6 mm
  • Height: 5.5 mm
  • Part Status: NPI
Supplier's Site Datasheet
Fixed Inductors - 535-13616-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13616-2-ND
Fixed Inductors 535-13616-2-ND
3.3µH Shielded Wirewound Inductor 4.6A 26mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 4.6A 26mOhm Nonstandard

Supplier's Site Datasheet
Fixed Inductors - 535-13616-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13616-1-ND
Fixed Inductors 535-13616-1-ND
3.3µH Shielded Wirewound Inductor 4.6A 26mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 4.6A 26mOhm Nonstandard

Supplier's Site Datasheet
Fixed Inductors - 535-13616-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-13616-6-ND
Fixed Inductors 535-13616-6-ND
3.3µH Shielded Wirewound Inductor 4.6A 26mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 4.6A 26mOhm Nonstandard

Supplier's Site Datasheet
Inductor, Shielded, 3.3Uh, 20%, Aec-Q200; Inductance Abracon - 11AC9998 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 20%, Aec-Q200; Inductance Abracon
11AC9998
Inductor, Shielded, 3.3Uh, 20%, Aec-Q200; Inductance Abracon 11AC9998
INDUCTOR, SHIELDED, 3.3UH, 20%, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):4.6A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:ASPIAIG-S6055 Series; Power Inductor Case:6mm x 6mm x 5.5mm; DC RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 20%, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):4.6A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:ASPIAIG-S6055 Series; Power Inductor Case:6mm x 6mm x 5.5mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ASPIAIG-S6055-3R3M-T 535-13616-2-ND 11AC9998
Product Name ASPIAIG-S6055 Wirewound (Resin Shield) Fixed Inductors Inductor, Shielded, 3.3Uh, 20%, Aec-Q200; Inductance Abracon
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Application Power Choke
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, compact - DKFP - SCHURTER Inc
Specs
Operating Temperature -40 to ? C (-40 to ? F)
Mounting Option Through Hole
Inductance Range 500 to 100000 microH
View Details
Copper Inductance Coil - TY-F06 - TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.
Specs
Application Electronic Components
View Details
Molded SMD Inductors - 1624097-4 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Neeltran Large Reactors, Inductors and Interphases -  - Neeltran, Inc.
Specs
Core Material Air (optional feature); Iron (optional feature); Saturable Core
Application Power Choke
View Details