TE Connectivity Molded SMD Inductors 1624097-4

Description
Dimensions Product Height : 5.3 MM  [.208 INCH ] Product Length : 13 MM  [.511 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 960 DC Resistance (OHM) : .25 Inductance (MICHEN) : 1 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 200 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 5.3 MM  [.208 INCH ] Product Length : 13 MM  [.511 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 960 DC Resistance (OHM) : .25 Inductance (MICHEN) : 1 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 200 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded SMD Inductors - 1624097-4 - TE Connectivity
Berwyn, PA, United States
Molded SMD Inductors
1624097-4
Molded SMD Inductors 1624097-4
Dimensions Product Height : 5.3 MM  [.208 INCH ] Product Length : 13 MM  [.511 INCH ] Product Width : 5 MM  [.196 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 960 DC Resistance (OHM) : .25 Inductance (MICHEN) : 1 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (MHZ) : 200 Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]

Dimensions


  • Product Height : 5.3 MM  [.208 INCH ]
  • Product Length : 13 MM  [.511 INCH ]
  • Product Width : 5 MM  [.196 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 960
  • DC Resistance (OHM) : .25
  • Inductance (MICHEN) : 1
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (MHZ) : 200

Other


  • Inductor Quality Factor : 50

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Buy Now Datasheet
Inductors, Chokes & Coils - 1624097-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1624097-4
Inductors, Chokes & Coils 1624097-4
Inductor

Inductor

Buy Now
Surface Mount Power Inductor, 3615 Series, 1 H, 10%, Wirewound, 0.25 Ohm, 960 Ma Rohs Compliant Sigmainductors Te Connectivity - 35M1327 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, 3615 Series, 1 H, 10%, Wirewound, 0.25 Ohm, 960 Ma Rohs Compliant Sigmainductors Te Connectivity
35M1327
Surface Mount Power Inductor, 3615 Series, 1 H, 10%, Wirewound, 0.25 Ohm, 960 Ma Rohs Compliant Sigmainductors Te Connectivity 35M1327
Surface Mount Power Inductor, 3615 Series, 1 H, 10%, Wirewound, 0.25 ohm, 960 mA RoHS Compliant: Yes

Surface Mount Power Inductor, 3615 Series, 1 H, 10%, Wirewound, 0.25 ohm, 960 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1624097-4 1624097-4 35M1327
Product Name Molded SMD Inductors Inductors, Chokes & Coils Surface Mount Power Inductor, 3615 Series, 1 H, 10%, Wirewound, 0.25 Ohm, 960 Ma Rohs Compliant Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Power Inductors - 2176780-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Power Inductors - 1-2176788-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Chokes - 2-1624116-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 60 ohms
View Details