This robust version of Coilcraft’s standard 1008HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C. The tin-lead (Sn-Pb) terminations ensure the best possible board adhesion.
Coilcraft CPS | |
---|---|
Product Category | Chip Inductors |
Product Number | MS413RAD82N_SZ |
Product Name | High-Reliability Chip Inductor |
Core Material | Ceramic |
Devices in Package | 1 |
Application | RF Choke |
Inductance Range | 0.0820 microH |
Inductance Tolerance | 1 to 5 (+/- %) |