Our 0201DS Series inductors are the world's smallest EIA size wirewound inductors, yet they have high Q values - up to 64 at 1.7 GHz! They also feature self-resonant frequencies (SRF) as high as 24 GHz. Excellent for narrowband isolation and filtering in mobile applications.
Coilcraft, Inc. | |
---|---|
Product Category | Inductors, Coils, and Chokes |
Product Number | 0201DS-2N2 |
Product Name | 0201DS (0603) Miniature Ceramic Chip Inductors |
Operating Temperature | -40 to 125 C (-40 to 257 F) |
Core Material | Ceramic; Ceramic |
Application | RF Choke |
Inductance Range | 0.0022 microH |