RS Components, Ltd. 1909885P

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1909885P - RS Components, Ltd.
Corby, Northants, United Kingdom
High current. High Q factor. High resonant frequency Inductance = 470 î¼H Maximum DC Current = 75mA Package/Case = 1812 Length = 4.5mm Depth = 4.5mm Height = 3.2mm Dimensions = 4.5 x 4.5 x 3.2mm Tolerance = ±10% Maximum DC Resistance = 17.5mOhms Series = SIMID Delivery on production packaging - Reel. This product is non-returnable.

High current. High Q factor. High resonant frequency
Inductance = 470 μH
Maximum DC Current = 75mA
Package/Case = 1812
Length = 4.5mm
Depth = 4.5mm
Height = 3.2mm
Dimensions = 4.5 x 4.5 x 3.2mm
Tolerance = ±10%
Maximum DC Resistance = 17.5mOhms
Series = SIMID
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Inductors, Coils, and Chokes
Product Number 1909885P
Technology Wirewound
Inductance Range 470 microH
Inductance Tolerance -10 to 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1245585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Technology Wirewound
Inductance Range 560 microH
View Details
 - 1910037P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Wirewound
Inductance Range 10 microH
Inductance Tolerance -10 to 10 (+/- %)
View Details
 - 1234654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 4.7 microH
View Details
 - 1910447P - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite
Inductance Range 4.7 microH
Inductance Tolerance -10 to 10 (+/- %)
View Details