Output voltage controlled by remote control voltage, EMI/RFI shielded
Matsusada Precision, Inc. | |
---|---|
Product Category | Power Supplies |
Product Number | TS-0.25P |
Product Name | TS Series |
Type | DC Power Supply; DC-DC Converter; High Voltage |
Form Factor | Board Mount |
Applications | APD or Photodiode |
Operating Temperature | -10 to 60 C (14 to 140 F) |
DC Output Voltage | 0.0 to 250.0 volts |