Ideally suited for low-power applications where space and durability in harsh environments are critical, the EP0800 is an excellent solution to your power needs. These power modules are ideal for use in OSP Power and in customer-premises applications. The EP0800 utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a high-density 1U package, The EP0800 provides 800 Watts of Hot-Swappable / N+1 Redundant Power with standard features that include RS485 Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Lineage Power | |
---|---|
Product Category | Power Supplies |
Product Number | EP0800 |
Product Name | Rectifier |
Type | DC Power Supply; Programmable Power Supply; Rectifier |
Technology | Switching Power Supply |
Form Factor | Rack Mount |
Applications | High Current, Telecommunications, Testing Equipment, Wireless |
Features | Hot Swappable |