15 Vdc, 0.2 A, 3 W
AC/DC CONVERTER 15V 3W
Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 264 VAC Input
CUI Inc. | Acme Chip Technology Co., Limited | DigiKey | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | PBK-3-15-B | PBK-3-15-B | 102-3384-ND |
Product Name | Board Mount AC-DC Power Supply | Power Supplies - Board Mount - AC DC Converters | AC DC Converters |
Form Factor | Board Mount | Board Mount | |
DC Output Voltage | 15.0 volts | ||
DC Output Current | 0.2000 amps | 0.2000 amps | |
DC Output Power | 3 watts | ||
Number of Outputs | 1 # |