Where only a narrow mounting space is available, Acopian Narrow Profile power supplies fit where many others cannot. Choose from Series A (high performance - model numbers begin with the letter A) and Series B (general purpose - model numbers begin with the letter B) models with output ratings up to 150 volts, up to 3.5 amps.
Acopian Power Supplies | |
---|---|
Product Category | Power Supplies |
Product Name | Narrow Profile - Linear Power Supplies |
Type | DC Power Supply; AC/DC Converter |
Technology | Linear Power Supply |
Form Factor | DIN Rail; Wall Mount |
Applications | Instrumentation |
Operating Temperature | -20 to 71 C (-4 to 160 F) |