3.3~36 Vdc, 0.6 A, 21.6 W, 5.5~46 Vdc Input Range
LED SUPPLY CC BUCK 3.3-36V 600MA
CUI Inc. | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | VLD25-600-DIP | VLD25-600-DIP |
Product Name | DC-DC Converters: LED Driver | Power Supplies - Board Mount - LED Drivers |
Type | DC-DC Converter; Lighting Inverter | |
Form Factor | Board Mount | |
DC Output Current | 0.6000 amps |