Infineon Technologies AG Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38826 TDA38826

Description
The TDA38826 is a 20 A fully integrated and highly efficient DC-DC buck regulator. It uses a fast Constant On-Time (COT) control scheme, which simplifies the design efforts and achieves fast transient response while maintaining excellent line and load regulation. It can operate over a wide range of input voltage (2.7 V to 16 V) using an external bias supply. Summary of Features Wide input voltage range No external compensation Supports both FCCM and DEM mode Programmable Fsw Soft start OCP limit Enhanced protection features Benefits Support diverse end applications Compact design No external components Efficiency at light/full load Robust design and reliability Potential Applications Server Storage Telecom & Datacom Distributed point of load power architectures
Request a Quote Datasheet
Description
The TDA38826 is a 20 A fully integrated and highly efficient DC-DC buck regulator. It uses a fast Constant On-Time (COT) control scheme, which simplifies the design efforts and achieves fast transient response while maintaining excellent line and load regulation. It can operate over a wide range of input voltage (2.7 V to 16 V) using an external bias supply. Summary of Features Wide input voltage range No external compensation Supports both FCCM and DEM mode Programmable Fsw Soft start OCP limit Enhanced protection features Benefits Support diverse end applications Compact design No external components Efficiency at light/full load Robust design and reliability Potential Applications Server Storage Telecom & Datacom Distributed point of load power architectures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38826 - TDA38826 - Infineon Technologies AG
Neubiberg, Germany
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38826
TDA38826
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38826 TDA38826
The TDA38826 is a 20 A fully integrated and highly efficient DC-DC buck regulator. It uses a fast Constant On-Time (COT) control scheme, which simplifies the design efforts and achieves fast transient response while maintaining excellent line and load regulation. It can operate over a wide range of input voltage (2.7 V to 16 V) using an external bias supply. Summary of Features Wide input voltage range No external compensation Supports both FCCM and DEM mode Programmable Fsw Soft start OCP limit Enhanced protection features Benefits Support diverse end applications Compact design No external components Efficiency at light/full load Robust design and reliability Potential Applications Server Storage Telecom & Datacom Distributed point of load power architectures

The TDA38826 is a 20 A fully integrated and highly efficient DC-DC buck regulator. It uses a fast Constant On-Time (COT) control scheme, which simplifies the design efforts and achieves fast transient response while maintaining excellent line and load regulation. It can operate over a wide range of input voltage (2.7 V to 16 V) using an external bias supply.


Summary of Features

  • Wide input voltage range
  • No external compensation
  • Supports both FCCM and DEM mode
  • Programmable Fsw
  • Soft start
  • OCP limit
  • Enhanced protection features

Benefits

  • Support diverse end applications
  • Compact design
  • No external components
  • Efficiency at light/full load
  • Robust design and reliability

Potential Applications

  • Server
  • Storage
  • Telecom & Datacom
  • Distributed point of load power architectures
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Supplies
Product Number TDA38826
Product Name Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38826
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power - DC-DC Converters - Integrated POL Voltage Regulators - IR3888BMTRPBF - IR3888BMTRPBF - Infineon Technologies AG
Specs
Type DC-DC Converter
DC Output Voltage 0.6 to 6.0 volts
DC Output Current 16 amps
View Details
Power - DC-DC Converters - Power modules - TDM22544D - TDM22544D - Infineon Technologies AG
Specs
Type DC-DC Converter
DC Output Voltage 0.2 to 3.0 volts
DC Output Current 160 amps
View Details
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38640A-0000 - TDA38640A-0000 - Infineon Technologies AG
Specs
Type DC-DC Converter
DC Output Voltage 0.2 to 2.6 volts
DC Output Current 40 amps
View Details