Desktop 42 watt series switching power supplies.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 42 watts
Output voltage: 7.5-50 VDC
Voltage regulation: +/- 5%
All Shore Industries | |
---|---|
Product Category | Power Supplies |
Product Number | ADDDT16-U42 |
Product Name | Power supply 42W switch power- |
Type | AC / DC Adapter; Computer Power Supply |
Technology | Switching Power Supply |
Form Factor | Desktop / Free Standing |
DC Output Voltage | 7.5 to 10.0 volts |