Wall plug-in 12 watt series switching power supplies. Space saving vertical style.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 12 watts
Output voltage: 3.3– 12 VDC
Voltage regulation: +/- 5%
All Shore Industries | |
---|---|
Product Category | Power Supplies |
Product Number | ADDP005-U12 |
Product Name | Output: 12 watts Voltage: 3.3-15 V* |
Type | AC / DC Adapter; Computer Power Supply |
Technology | Switching Power Supply |
Form Factor | Desktop / Free Standing |
DC Output Voltage | 3.3 to 4.9 volts |