- Trained on our vast library of engineering resources.

All Shore Industries Power supply 6W 5-12V- ADDP005-U6

Description
Wall plug-in 6 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 6 watts Output voltage: 5 – 12 VDC Voltage regulation: +/- 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power supply 6W 5-12V- - ADDP005-U6 - All Shore Industries
Staten Island, NY, USA
Power supply 6W 5-12V-
ADDP005-U6
Power supply 6W 5-12V- ADDP005-U6
Wall plug-in 6 watt series switching power supplies. Space saving vertical style. Input/Output specifications: Input voltage: 100 – 240VAC Output power: 6 watts Output voltage: 5 – 12 VDC Voltage regulation: +/- 5%

Wall plug-in 6 watt series switching power supplies. Space saving vertical style.
Input/Output specifications:
Input voltage: 100 – 240VAC
Output power: 6 watts
Output voltage: 5 – 12 VDC
Voltage regulation: +/- 5%

Supplier's Site

Technical Specifications

  All Shore Industries
Product Category Power Supplies
Product Number ADDP005-U6
Product Name Power supply 6W 5-12V-
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 5.0 to 8.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Output: 30 watts Voltage: 12-20 V* - ADDP018-U30 - All Shore Industries
Specs
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Output: 12 watts Voltage: 3.3-15 V* - ADDP005-U12 - All Shore Industries
Specs
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Output: 24 watts Voltage: 5-16 V* - ADDR012-U24 - All Shore Industries
Specs
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Power supply 10W 5-12V - ADDR005-U10 - All Shore Industries
Specs
Type AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details