Matrox Solios eCL/XCL is a cost-effective Camera Link® frame grabber with high-performance x4 PCIe / PCI-X® interface. An optional customizable FPGA-based processing core is available to accelerate or off-load image processing tasks.
| Matrox Imaging | |
|---|---|
| Product Category | Video Processor Boards |
| Product Number | SOL 6M FC E |
| Product Name | Matrox Solios eCL/XCL |
| Computer Backplane/ Bus | PCI; x4 PCIe |
| Board Height | 114mm |
| Data Bus | 64Bit |
| Bus Rate | 133MHz |
| Features | Serial I/O Port; FPGA Data I/O Port (optional feature) |