Matrox Helios eD/XD is a high-performance 64-bit LVDS/RS-422 x4 PCIe / PCI-X® frame grabber with interfaces that offers powerful pre-processing capabilities.
| Matrox Imaging | |
|---|---|
| Product Category | Video Processor Boards |
| Product Number | HEL 2M QDL or R |
| Product Name | Matrox Helios eD/XD |
| Computer Backplane/ Bus | PCI; PCI-X |
| Board Height | 107mm |
| Data Bus | 64Bit |
| Bus Rate | 133MHz |
| Features | Serial I/O Port |