DI-COAT R-4721 / DI-COAT R-4721 LV (lower viscosity)
Shore 90 D, room temperature curing, medium to high thixotropic coating for dielectric insulating applications.
DI-COAT R-4721 is ideal for use on vertical or sloping surfaces where flow or drain-off cannot be tolerated.
DI-COAT R-4721 is easy to use, and should be used on insulating applications where conformal coating is required.
DI-COAT R-4721 LV exhibits similar characteristics to DI-COAT R-4721, but has a lower viscosity.
Hapco, Inc. | |
---|---|
Product Category | Encapsulants and Potting Compounds |
Product Number | R-4525/17 |
Product Name | Di-Pak Rigid Eletrical Insulating Compound |
Type | High Dielectric |
Form / Function | Liquid |
Cure / Technology | Thermoset; Two Component |
Industry | Electronics |
Use Temperature | 167 F (75 C) |