DuPont Electronics & Imaging Datasheets for Encapsulants and Potting Compounds
Encapsulants and potting compounds are resins or adhesives that are used to encapsulate circuit boards and semiconductors, fill containers of electronic components, and infiltrate electrical coils. They provide environmental protection, electrical insulation and other specialized characteristics.
Encapsulants and Potting Compounds: Learn more
| Product Name | Notes |
|---|---|
| DuPont™ Pyralux® FR products are acrylic-based flame retardant copper clad laminates, coverlays, bonpdplys and sheet adhesives for products requiring UL rating. Features: High bond strength High thermal resistance No refrigeration... | |
| DuPont™ Pyralux® HT bonding film can be used in conjunction with Pyralux® AP to create a complete all-polyimide flex laminate system that includes a double-sided, copper-clad laminate and a unique... | |
| DuPont™ Pyralux® HXC is DuPont™ Kapton® MBC black polyimide film coated with epoxy ideal for products where uniform matte black appearance is desired. It is coated on one side with... | |
| DuPont™ Pyralux® HXI is DuPont™ Kapton® black polyimide film coated with epoxy ideal for products where uniform matte black appearance is desired. It offers thinner construction than Pyralux® HXC, but... | |
| DuPont™ Pyralux® LF products are acrylic-based copper clad laminates, coverlays, bondplys and sheet adhesives and have been the industry standard in high reliability applications for over 35 years with a... | |
| DuPont™ Pyralux® TK is a fluoropolymer/polyim ide composite double sided copper clad laminate and bondply ideal for high speed digital and high frequency flexible circuit applications. Specifically formulated with FEP... |