Santa Barbara Instrument Group Datasheets for Video Cameras
Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more
| Product Name | Notes |
|---|---|
| Each ST-10XME camera system includes the following: Rugged camera body with new high speed analog and digital electronics New High QE Class 1 KAF-3200ME imaging CCD with no column defects... | |
| Each ST-10XMEI camera includes the following: Rugged camera body with new high speed analog and digital electronics New High QE Class 1 KAF-0261E imaging CCD with no column defects High... | |
| Each ST-1603ME camera system includes the following: New KAF-1603ME imaging CCD High speed USB 2.0 interface A custom internal filter wheel and shutter For use at the telescope, a 1.25" | |
| Each ST-3200ME camera system includes the following: New KAF-3200ME imaging CCD High speed USB 2.0 interface A custom internal filter wheel and shutter For use at the telescope, a 1.25" | |
| Each ST-4000XCM camera system includes: The largest CCD available in an ST series camera Single-Shot Color CCD with 300X antiblooming protection Built-in TC-237H autoguider for self-guiding Mechanical shutter for automatic... | |
| Each ST-4000XCMI camera system includes: The largest CCD available in an ST series camera Single-Shot Color CCD with 300X antiblooming protection Electronic shutter for exposure times to 0.001 second Fast... | |
| Each ST-402ME camera system includes the following: New KAF-0402ME imaging CCD High speed USB 2.0 interface A custom internal filter wheel and shutter Factory installed CFW402-RGB For use at the... | |
| Each ST-402ME camera system includes the following: New KAF-0402ME imaging CCD High speed USB 2.0 interface A custom internal filter wheel and shutter For use at the telescope, a 1.25" | |
| Each ST-7XME Deluxe camera system includes the following: New High QE Class 1 KAF-0402ME imaging CCD with no column defects Built-in TC-237H CCD autoguider New I2C bi-directional expansion port New... | |
| Each ST-7XME Standard camera system includes the following: New High QE Class 2 KAF-0402ME imaging CCD with no column defects Built-in TC-237H CCD autoguider New Remote Guide Head Port New... | |
| Each ST-7XMEI Class 1 camera system includes the following: New High QE Class 1 KAF-0402ME imaging CCD with no column defects New I2C bi-directional expansion port 2" Nosepiece Tripod mount... | |
| Each ST-7XMEI Special camera system includes the following: New High QE Class 2 KAF-0402ME imaging CCD with no column defects High speed USB interface (full frame download in about one... | |
| Each ST-8300 camera system includes the following: New KAF-8300M imaging CCD High speed USB 2.0 interface I2C bi-directional accessory port for integrated filter wheel control Tripod mount 1/4-20 threaded side... | |
| Each ST-8300 camera system includes the following: Rugged camera body with rack handles and 2" nosepiece New KAF-8300C imaging CCD High speed USB 2.0 interface I2C bi-directional accessory port for... | |
| Each ST-8XME camera system includes the following: Rugged camera body with new high speed analog and digital electronics New High QE Class 2 KAF-1603ME imaging CCD with no column defects... | |
| Each ST-8XMEI camera includes the following: Rugged camera body with new high speed analog and digital electronics New High QE Class 2 KAF-1603ME imaging CCD New Remote Guide Head Port... | |
| Each ST-9XE camera system includes: Rugged camera body with new high speed analog and digital electronics New High QE Class 1 KAF-0261E imaging CCD with no column defects Built-in TC-237H... | |
| Each ST-9XE camera system includes: Rugged camera body with new high speed analog and digital electronics New High QE Class 1 KAF-0261E imaging CCD with no column defects New I2C... | |
| OAG Package includes the STF-8300C camera, filter wheel spacer, off-axis guider. | |
| OAG Package includes the STF-8300M camera, FW5 filter wheel, off-axis guider. | |
| Package includes the STF-8300C camera, filter wheel spacer, off-axis guider and | |
| Package includes the STF-8300M camera, FW5 filter wheel, off-axis guider and | |
| Package includes the STF-8300M camera, FW5 filter wheel, off-axis guider, St-i Color Autoguider and Planetary Imager and 36mm LRGB Filter Set, 36mm H-alpha Filter. The new Model STF-8300 is SBIG's... | |
| Package includes the STF-8300M camera, FW5 filter wheel, off-axis guider, St-i Mono Autoguider and Planetary Imager and 36mm LRGB Filter Set, 36mm H-alpha Filter. | |
| Package includes the STF-8300M camera, FW8 filter wheel, off-axis guider, St-i Mono Autoguider and Planetary Imager and 36mm LRGB, 36mm Clear H-alpha, O-III, and SII Filter Sets. | |
| SBIG has developed an automated unit for monitoring and logging the seeing throughout a night. The Seeing Monitor, pictured on the right, uses an ST-402ME camera with custom optics and... | |
| ST-i COLOR PLANET CAM AND AUTOGUIDER Low noise, high sensitivity Color CCD Up to 21 frames per second in focus mode Internal mechanical shutter for automatic dark frames 16 bit... | |
| ST-i MONOCHROME PLANET CAM AND AUTOGUIDER Low noise, high sensitivity monochrome CCD Up to 21 frames per second in focus mode Internal mechanical shutter for automatic dark frames 16 bit... | |
| The All Sky 340C camera system includes the following: I incorporates the Smart Guider Camera inside an aluminum enclosure with an acrylic dome The fisheye lens is Fujinon's new FE185C046HA-1,... | |
| The All Sky camera system includes the following: I incorporates the Smart Guider Camera inside an aluminum enclosure with an acrylic dome The fisheye lens is Fujinon's new FE185C046HA-1, with... | |
| The new Model STF-8300 is SBIG's second-generation camera using the popular KAF-8300 CCD. The STF-8300 has new, faster, electronics with 10-megapixel/second digitization rate and a full frame image buffer. The... | |
| The remote guiding head contains a cooled, 16 bit 657x495 TC-237H CCD indentical to internal self-guiding CCD in the STL camera body. The remote head is equipped with t-threads on... | |
| The SG4 Autoguider system includes: Stand-alone configuration, no computer or other external device required for operation Perfect for DSLR users KAI-340 CCD 640 x 480 @ 7.4u with low read... | |
| The ST-2000XCM is a single shot color versions of the ST-2000XM. Features include: A relatively large CCD with a generous field of view - nearly the same size as the... | |
| The ST-2000XCMI includes: A relatively large CCD with a generous field of view Antiblooming protection - good for small refractors High resolution on smaller telescopes with 7.4 micron square pixels... | |
| The ST-2000XM has been developed to meet the needs of the astro-imager looking for: A relatively large CCD with a generous field of view Antiblooming protection - good for small... | |
| The ST-2000XMI has been developed to meet the needs of the astro-imager looking for: A relatively large CCD with a generous field of view Antiblooming protection - good for small... | |
| The STL-1001E camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras Uses the 1.0mp Kodak KAF-1001E CCD. Has been completely redesigned Includes... | |
| The STL-11000CM camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras Uses the 11.0mp Kodak KAI-11000CM CCD. Has been completely redesigned Includes... | |
| The STL-11000CM, class 2 camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras Uses the 11.0mp Kodak KAI-11000CM, class 2 CCD. Has... | |
| The STL-11000M has an extended manufacturing time, please contact SBIG for estimated delivery time. The STL-11000M camera system: Is from the new line of large format, dual head, triple sensor,... | |
| The STL-11000M has an extended manufacturing time, please contact SBIG for estimated delivery time. The STL-11000M class 2 camera system: Is from the new line of large format, dual head,... | |
| The STL-4020 camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras Uses the Kodak KAI-4022M CCD. Has been completely redesigned Includes an... | |
| The STL-4020C camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras Uses the Kodak KAI-4022CM CCD. Has been completely redesigned Includes an... | |
| The STL-6303E camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras Uses the 6.3mp Kodak KAF-6303E CCD. Has been completely redesigned Includes... | |
| The STX-16803 features include: 16 Megapixel KAF-16803 CCD with High QE and ABG Both Ethernet and USB 2.0 interface Image and Guide While Downloading Simultaneous Dual CCD Guiding Adaptive Optics... | |
| The STX-6303 features include: 6.3 Megapixel KAF-6303 CCD with High QE and ABG Both Ethernet and USB 2.0 interface Image and Guide While Downloading Simultaneous Dual CCD Guiding Adaptive Optics... |