Santa Barbara Instrument Group Datasheets for High Speed Cameras
High speed cameras are video cameras manufactured with an emphasis on extreme frame rates. This allows for the slow-motion analysis of fleeting details and motion that would not be observable with a standard video camera. These cameras find their most meaningful use in scientific and industrial settings.
High Speed Cameras: Learn more
| Product Name | Notes |
|---|---|
| Each ST-10XME camera system includes the following: Rugged camera body with new high speed analog and digital electronics New High QE Class 1 KAF-3200ME imaging CCD with no column defects... | |
| Each ST-10XMEI camera includes the following: Rugged camera body with new high speed analog and digital electronics New High QE Class 1 KAF-0261E imaging CCD with no column defects High... | |
| Each ST-1603ME camera system includes the following: New KAF-1603ME imaging CCD High speed USB 2.0 interface A custom internal filter wheel and shutter For use at the telescope, a 1.25" | |
| Each ST-3200ME camera system includes the following: New KAF-3200ME imaging CCD High speed USB 2.0 interface A custom internal filter wheel and shutter For use at the telescope, a 1.25" | |
| Each ST-402ME camera system includes the following: New KAF-0402ME imaging CCD High speed USB 2.0 interface A custom internal filter wheel and shutter Factory installed CFW402-RGB For use at the... | |
| Each ST-402ME camera system includes the following: New KAF-0402ME imaging CCD High speed USB 2.0 interface A custom internal filter wheel and shutter For use at the telescope, a 1.25" | |
| Each ST-7XMEI Special camera system includes the following: New High QE Class 2 KAF-0402ME imaging CCD with no column defects High speed USB interface (full frame download in about one... | |
| Each ST-8300 camera system includes the following: New KAF-8300M imaging CCD High speed USB 2.0 interface I2C bi-directional accessory port for integrated filter wheel control Tripod mount 1/4-20 threaded side... | |
| Each ST-8300 camera system includes the following: Rugged camera body with rack handles and 2" nosepiece New KAF-8300C imaging CCD High speed USB 2.0 interface I2C bi-directional accessory port for... | |
| Each ST-8XME camera system includes the following: Rugged camera body with new high speed analog and digital electronics New High QE Class 2 KAF-1603ME imaging CCD with no column defects... | |
| Each ST-8XMEI camera includes the following: Rugged camera body with new high speed analog and digital electronics New High QE Class 2 KAF-1603ME imaging CCD New Remote Guide Head Port... | |
| Each ST-9XE camera system includes: Rugged camera body with new high speed analog and digital electronics New High QE Class 1 KAF-0261E imaging CCD with no column defects Built-in TC-237H... | |
| Each ST-9XE camera system includes: Rugged camera body with new high speed analog and digital electronics New High QE Class 1 KAF-0261E imaging CCD with no column defects New I2C... | |
| The ST-2000XCMI includes: A relatively large CCD with a generous field of view Antiblooming protection - good for small refractors High resolution on smaller telescopes with 7.4 micron square pixels... | |
| The ST-2000XM has been developed to meet the needs of the astro-imager looking for: A relatively large CCD with a generous field of view Antiblooming protection - good for small... | |
| The ST-2000XMI has been developed to meet the needs of the astro-imager looking for: A relatively large CCD with a generous field of view Antiblooming protection - good for small... |