Santa Barbara Instrument Group Datasheets for Filter Wheels

Filter wheels hold and position multiple filters for various imaging applications such as machine vision and spectrophotometry.
Filter Wheels: Learn more

Product Name Notes
An inexpensive internal filter wheel for the ST-402ME for photometric work using the B, V, I filters of the common UBVRI filter set used by professionals.
Eight position filter wheel with replacement front cover for STL camera. The internal filter wheel holds eight 2" filters. Carousel accepts both 2" unmounted filters and 2" filters in 48mm...
Filter wheel for STX series cameras, 5-position 50mm square filters.
The CFW-9 makes it possible to automatically take color images with LRGB filters. Add an H-alpha filter for emission nebula, or perform photometric measurements with UBVRI filters. Add an extra...
The CFW10 allows you to carry a large array of filters in one filter wheel without having to change carousels. LRGB+Clear filters for color imaging can be installed along with...
The CFW10 allows you to carry a large array of standard 1.25" filters in one filter wheel without having to change carousels. LRGB+Clear filters for color imaging can be installed...
This is the internal filter wheel for the ST-402ME only. It contains very high quality interference filters custom made for this camera. Note that the filters are premanently attached to...
Upgrade replaces the internal filter wheel to hold eight 2" filters. Carousel accepts both 2" unmounted filters and 2" filters in 48mm threaded cells, or any combination of the two.
Holds eight 36mm drop in filters for un-vignetted imaging at any f/ratio with the ST-8300. Small footprint: 6.3 x 8.1 inches. Weighs only 830g (approx. 29 oz.). Thin design -...
Holds five 36mm drop in filters for un-vignetted imaging at any f/ratio with the ST-8300 or ST-4000XM cameras. Small footprint: 5 x 7 inches. Thin design - adds only 20mm...