Santa Barbara Instrument Group Datasheets for CCD Cameras
CCD (couple-charged device) cameras are a type of image capture device that utilize an image sensor to register visible light as a recordable electronic signal to visually archive captured stills and video. Of the three types of digital cameras (the others being CMOS and CID), CCD cameras are the most developed and commonly used.
CCD Cameras: Learn more
| Product Name | Notes |
|---|---|
| Each ST-10XME camera system includes the following: Rugged camera body with new high speed analog and digital electronics New High QE Class 1 KAF-3200ME imaging CCD with no column defects... | |
| Each ST-10XMEI camera includes the following: Rugged camera body with new high speed analog and digital electronics New High QE Class 1 KAF-0261E imaging CCD with no column defects High... | |
| Each ST-1603ME camera system includes the following: New KAF-1603ME imaging CCD High speed USB 2.0 interface A custom internal filter wheel and shutter For use at the telescope, a 1.25" | |
| Each ST-3200ME camera system includes the following: New KAF-3200ME imaging CCD High speed USB 2.0 interface A custom internal filter wheel and shutter For use at the telescope, a 1.25" | |
| Each ST-4000XCM camera system includes: The largest CCD available in an ST series camera Single-Shot Color CCD with 300X antiblooming protection Built-in TC-237H autoguider for self-guiding Mechanical shutter for automatic... | |
| Each ST-4000XCMI camera system includes: The largest CCD available in an ST series camera Single-Shot Color CCD with 300X antiblooming protection Electronic shutter for exposure times to 0.001 second Fast... | |
| Each ST-402ME camera system includes the following: New KAF-0402ME imaging CCD High speed USB 2.0 interface A custom internal filter wheel and shutter Factory installed CFW402-RGB For use at the... | |
| Each ST-402ME camera system includes the following: New KAF-0402ME imaging CCD High speed USB 2.0 interface A custom internal filter wheel and shutter For use at the telescope, a 1.25" | |
| Each ST-7XME Deluxe camera system includes the following: New High QE Class 1 KAF-0402ME imaging CCD with no column defects Built-in TC-237H CCD autoguider New I2C bi-directional expansion port New... | |
| Each ST-7XME Standard camera system includes the following: New High QE Class 2 KAF-0402ME imaging CCD with no column defects Built-in TC-237H CCD autoguider New Remote Guide Head Port New... | |
| Each ST-7XMEI Class 1 camera system includes the following: New High QE Class 1 KAF-0402ME imaging CCD with no column defects New I2C bi-directional expansion port 2" Nosepiece Tripod mount... | |
| Each ST-7XMEI Special camera system includes the following: New High QE Class 2 KAF-0402ME imaging CCD with no column defects High speed USB interface (full frame download in about one... | |
| Each ST-8300 camera system includes the following: New KAF-8300M imaging CCD High speed USB 2.0 interface I2C bi-directional accessory port for integrated filter wheel control Tripod mount 1/4-20 threaded side... | |
| Each ST-8300 camera system includes the following: Rugged camera body with rack handles and 2" nosepiece New KAF-8300C imaging CCD High speed USB 2.0 interface I2C bi-directional accessory port for... | |
| Each ST-8XME camera system includes the following: Rugged camera body with new high speed analog and digital electronics New High QE Class 2 KAF-1603ME imaging CCD with no column defects... | |
| Each ST-8XMEI camera includes the following: Rugged camera body with new high speed analog and digital electronics New High QE Class 2 KAF-1603ME imaging CCD New Remote Guide Head Port... | |
| Each ST-9XE camera system includes: Rugged camera body with new high speed analog and digital electronics New High QE Class 1 KAF-0261E imaging CCD with no column defects Built-in TC-237H... | |
| Each ST-9XE camera system includes: Rugged camera body with new high speed analog and digital electronics New High QE Class 1 KAF-0261E imaging CCD with no column defects New I2C... | |
| OAG Package includes the STF-8300C camera, filter wheel spacer, off-axis guider. | |
| OAG Package includes the STF-8300M camera, FW5 filter wheel, off-axis guider. | |
| Package includes the STF-8300C camera, filter wheel spacer, off-axis guider and | |
| Package includes the STF-8300M camera, FW5 filter wheel, off-axis guider and | |
| Package includes the STF-8300M camera, FW5 filter wheel, off-axis guider, St-i Color Autoguider and Planetary Imager and 36mm LRGB Filter Set, 36mm H-alpha Filter. The new Model STF-8300 is SBIG's... | |
| Package includes the STF-8300M camera, FW5 filter wheel, off-axis guider, St-i Mono Autoguider and Planetary Imager and 36mm LRGB Filter Set, 36mm H-alpha Filter. | |
| Package includes the STF-8300M camera, FW8 filter wheel, off-axis guider, St-i Mono Autoguider and Planetary Imager and 36mm LRGB, 36mm Clear H-alpha, O-III, and SII Filter Sets. | |
| SBIG has developed an automated unit for monitoring and logging the seeing throughout a night. The Seeing Monitor, pictured on the right, uses an ST-402ME camera with custom optics and... | |
| ST-i COLOR PLANET CAM AND AUTOGUIDER Low noise, high sensitivity Color CCD Up to 21 frames per second in focus mode Internal mechanical shutter for automatic dark frames 16 bit... | |
| ST-i MONOCHROME PLANET CAM AND AUTOGUIDER Low noise, high sensitivity monochrome CCD Up to 21 frames per second in focus mode Internal mechanical shutter for automatic dark frames 16 bit... | |
| The All Sky 340C camera system includes the following: I incorporates the Smart Guider Camera inside an aluminum enclosure with an acrylic dome The fisheye lens is Fujinon's new FE185C046HA-1,... | |
| The All Sky camera system includes the following: I incorporates the Smart Guider Camera inside an aluminum enclosure with an acrylic dome The fisheye lens is Fujinon's new FE185C046HA-1, with... | |
| The new Model STF-8300 is SBIG's second-generation camera using the popular KAF-8300 CCD. The STF-8300 has new, faster, electronics with 10-megapixel/second digitization rate and a full frame image buffer. The... | |
| The remote guiding head contains a cooled, 16 bit 657x495 TC-237H CCD indentical to internal self-guiding CCD in the STL camera body. The remote head is equipped with t-threads on... | |
| The SG4 Autoguider system includes: Stand-alone configuration, no computer or other external device required for operation Perfect for DSLR users KAI-340 CCD 640 x 480 @ 7.4u with low read... | |
| The ST-2000XCM is a single shot color versions of the ST-2000XM. Features include: A relatively large CCD with a generous field of view - nearly the same size as the... | |
| The ST-2000XCMI includes: A relatively large CCD with a generous field of view Antiblooming protection - good for small refractors High resolution on smaller telescopes with 7.4 micron square pixels... | |
| The ST-2000XM has been developed to meet the needs of the astro-imager looking for: A relatively large CCD with a generous field of view Antiblooming protection - good for small... | |
| The ST-2000XMI has been developed to meet the needs of the astro-imager looking for: A relatively large CCD with a generous field of view Antiblooming protection - good for small... | |
| The STL-1001E camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras Uses the 1.0mp Kodak KAF-1001E CCD. Has been completely redesigned Includes... | |
| The STL-11000CM camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras Uses the 11.0mp Kodak KAI-11000CM CCD. Has been completely redesigned Includes... | |
| The STL-11000CM, class 2 camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras Uses the 11.0mp Kodak KAI-11000CM, class 2 CCD. Has... | |
| The STL-11000M has an extended manufacturing time, please contact SBIG for estimated delivery time. The STL-11000M camera system: Is from the new line of large format, dual head, triple sensor,... | |
| The STL-11000M has an extended manufacturing time, please contact SBIG for estimated delivery time. The STL-11000M class 2 camera system: Is from the new line of large format, dual head,... | |
| The STL-4020 camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras Uses the Kodak KAI-4022M CCD. Has been completely redesigned Includes an... | |
| The STL-4020C camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras Uses the Kodak KAI-4022CM CCD. Has been completely redesigned Includes an... | |
| The STL-6303E camera system: Is from the new line of large format, dual head, triple sensor, self-guiding CCD cameras Uses the 6.3mp Kodak KAF-6303E CCD. Has been completely redesigned Includes... | |
| The STX-16803 features include: 16 Megapixel KAF-16803 CCD with High QE and ABG Both Ethernet and USB 2.0 interface Image and Guide While Downloading Simultaneous Dual CCD Guiding Adaptive Optics... | |
| The STX-6303 features include: 6.3 Megapixel KAF-6303 CCD with High QE and ABG Both Ethernet and USB 2.0 interface Image and Guide While Downloading Simultaneous Dual CCD Guiding Adaptive Optics... |