MagicRAM, Inc. Datasheets for Hard Drives
Hard drives are integral, non-volatile, electronic data storage units inside computers. Traditionally, hard drives were hard-wired into computers. Removeable hard disks and drives are also available.
Hard Drives: Learn more
| Product Name | Notes |
|---|---|
| MagicRAM 1.8³ SATA III SSD is a rugged SSD and extremelyreliable storage solution in harsh environments with capacity up to 512GB andextreme SATA III performance up to 500/480 MB/Sec (Max). | |
| MagicRAM 2.5³ SATA III SSD is a rugged SSD and extremelyreliable storage solution in harsh environments with capacity up to 2TB andextreme SATA III performance up to 510/480 MB/Sec (Max). | |
| MagicRAM eUSB (Embedded USB) provides high capacity, highspeed USB flash storage in small form factor. It complies with high-speedUSB 2.0 interface and backward compatible with USB 1.1. MagicRAM eUSB is... | |
| MagicRAM M.2 SATA SSD is the next generation form factor(NGFF) storage solutions. It adopts the industry-leading technology anddelivers extreme PCIe performance in a compact M.2 2242, 2260 or 2280 formfactor. | |
| MagicRAM mSATA SSD is designed to industry standard JEDECMO-300 and are ideal solutions for industrial/embedded applications requiringSolid State storage in smaller, removable form factor and higher reliability. MagicRAM mSATA is... | |
| MagicRAM SATA III DOM delivers all the advantages of flashdisk technology with the serial ATA III interface. Designed with the formfactor of 7-pin SATA signals, MagicRAM SATA III DOM can... | |
| With its small size and JEDEC MO-297 standard compliant,MagicRAM Slim SATA III SSD is an ideal solution for business-critical embedded,networking and industrial applications. MagicRAM Slim SATA III SSD offers a... |