MagicRAM SATA III DOM delivers all the advantages of flashdisk technology with the serial ATA III interface. Designed with the formfactor of 7-pin SATA signals, MagicRAM SATA III DOM can be mounted directly tothe host system. MagicRAM SATA III DOM offers a wide range of features suchas S.M.A.R.T based Health Monitoring, TRIM, advanced wear leveling and badblock management. MagicRAM SATA III DOM is available with SLC or MLC NANDFlash in standard (0C to +70C) and extended temperature (-40C to +85C). Features:
Compatible with SATA 3Gbps and 6Gbps interface
Compliant with ATA/ATAPI-7 stand command protocol
Designed for Industrial and Embedded application systems
Support Static/Dynamic Wear Leveling function
Excellent data transfer speed
SMART disk Health Monitoring
Support Trim command
Support Quick erase function
Support write protect with PCBA only optional
Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
MagicRAM SATA III DOM delivers all the advantages of flashdisk technology with the serial ATA III interface. Designed with the formfactor of 7-pin SATA signals, MagicRAM SATA III DOM can be mounted directly tothe host system.
MagicRAM SATA III DOM offers a wide range of features suchas S.M.A.R.T based Health Monitoring, TRIM, advanced wear leveling and badblock management.
MagicRAM SATA III DOM is available with SLC or MLC NANDFlash in standard (0C to +70C) and extended temperature (-40C to +85C).
Features:
- Compatible with SATA 3Gbps and 6Gbps interface
- Compliant with ATA/ATAPI-7 stand command protocol
- Designed for Industrial and Embedded application systems
- Support Static/Dynamic Wear Leveling function
- Excellent data transfer speed
- SMART disk Health Monitoring
- Support Trim command
- Support Quick erase function
- Support write protect with PCBA only optional
- Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature