MagicRAM mSATA SSD is designed to industry standard JEDECMO-300 and are ideal solutions for industrial/embedded applications requiringSolid State storage in smaller, removable form factor and higher reliability. MagicRAM mSATA is available with SLC, pSLC or MLC NAND flashin standard (0C to +70C) and extended temperature (-40C to +85C) MagicRAM mSATA SSD offers a wide range of features such as Power FailProtection, S.M.A.R.T based Health Monitoring, TRIM, advanced wear leveling& bad block management. Features:
Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface
Compliant with JEDEC MO-300 standard
Ultra high performance solution for small form factor embedded and industrial applications
SLC, pSLC or MLC NAND Flash
SMART disk Health Monitoring
TRIM support
Support DEVSLP optional
Support Write protection optional
Support Quick Erase optional
Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
MagicRAM mSATA SSD is designed to industry standard JEDECMO-300 and are ideal solutions for industrial/embedded applications requiringSolid State storage in smaller, removable form factor and higher reliability.
MagicRAM mSATA is available with SLC, pSLC or MLC NAND flashin standard (0C to +70C) and extended temperature (-40C to +85C)
MagicRAM mSATA SSD offers a wide range of features such as Power FailProtection, S.M.A.R.T based Health Monitoring, TRIM, advanced wear leveling& bad block management.
Features:
- Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface
- Compliant with JEDEC MO-300 standard
- Ultra high performance solution for small form factor embedded and industrial applications
- SLC, pSLC or MLC NAND Flash
- SMART disk Health Monitoring
- TRIM support
- Support DEVSLP optional
- Support Write protection optional
- Support Quick Erase optional
- Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature