MagicRAM M.2 SATA SSD is the next generation form factor(NGFF) storage solutions. It adopts the industry-leading technology anddelivers extreme PCIe performance in a compact M.2 2242, 2260 or 2280 formfactor. MagicRAM M.2 SATA is a caseless Solid State Drive with SATAIII interface that delivers outstanding performance in a small, industrystandard form factor and includes many features to improve flash management andSMART data retrieval. MagicRAM M.2 SATA SSD is available with SLC, pSLC or MLCNAND Flash in standard (0 to +70C) and extended temperature (-40C to +85C). Features:
M.2 form factor 2242 / 2260 / 2280
Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface
M.2 (NGFF) connector
Compliant with ATA/ATAPI-8 stand command protocol
Available with SLC, pSLC or MLC NAND Flash
Support DEVSLP optional
SMART disk Health Monitoring
Trim support
Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature
MagicRAM M.2 SATA SSD is the next generation form factor(NGFF) storage solutions. It adopts the industry-leading technology anddelivers extreme PCIe performance in a compact M.2 2242, 2260 or 2280 formfactor.
MagicRAM M.2 SATA is a caseless Solid State Drive with SATAIII interface that delivers outstanding performance in a small, industrystandard form factor and includes many features to improve flash management andSMART data retrieval.
MagicRAM M.2 SATA SSD is available with SLC, pSLC or MLCNAND Flash in standard (0 to +70C) and extended temperature (-40C to +85C).
Features:
- M.2 form factor 2242 / 2260 / 2280
- Compatible with SATA 1.5Gbps, 3Gbps and 6Gbps interface
- M.2 (NGFF) connector
- Compliant with ATA/ATAPI-8 stand command protocol
- Available with SLC, pSLC or MLC NAND Flash
- Support DEVSLP optional
- SMART disk Health Monitoring
- Trim support
- Commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature