CTI Electronics Corporation Datasheets for Trackballs
Trackballs are computer pointers resembling an inverted mouse. The pointing ball is rotated with the thumb, fingers, or the palm of the hand.
Trackballs: Learn more
| Product Name | Notes |
|---|---|
| The T1000 Series of industrial trackballs have the popular sized 2.0 inch ball in a 3.5 inch square footprint design. These aerospace grade pointing devices require 2.08 inches of below... | |
| The T10X3 Series of industrial trackballs have CTI's high reliability 2.0 inch diameter trackball in a compact, metal panel mount enclosure with three sealed switches and a neoprene gasket, and... | |
| The T4000 Series of industrial trackballs have a high rotational inertia, 3.0 inch ball in a 4.25 inch square footprint design. These rugged pointing devices require 2.03 inches of below... | |
| The T40X3 series of industrial trackballs have CTI's high reliability, large 3.0 inch diameter trackball in a metal panel mount enclosure with three sealed switches and a neoprene gasket, and... | |
| The T6000 Series of industrial trackballs have a very small 2.5 inch square footprint design. These precision trackballs require less than 1.0 inch below panel depth for the quadrature model,... | |
| The T7000 Series of industrial trackballs have a very small 2.62 inch square footprint design. These precision pointing devices require 1.25 inches of below panel depth for the quadrature model,... | |
| The T70X3 Series of industrial trackballs have CTI's high reliability 1.5 inch diameter trackball in a compact, metal panel mount enclosure with three sealed switches and a neoprene gasket, and... | |
| The workstation/desktop version of the Industrial Mouse® trackball mouse pointer has an ergonomic design with a padded foam hand rest; and is NEMA 12 (IP54) sealed in a stainless steel... | |
| These industrial trackballs are the sub-assembly version of the high reliability 1.3 inch diameter panel mount trackball; for integrating into your OEM product. CTI’s rugged trackballs have a Delrin housing... | |
| These industrial trackballs are the sub-assembly version of the high reliability 1.5 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI’s rugged trackballs have a Delrin housing... | |
| These industrial trackballs are the sub-assembly version of the high reliability 2.0 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI’s rugged trackballs have a Delrin housing... |