CTI Electronics Corporation 1.5” Diameter OEM Trackball Sub-Assembly T7XXX Series

Description
These industrial trackballs are the sub-assembly version of the high reliability 1.5 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized aluminum mounting collar. The 1.5 inch diameter rugged trackballs can withstand over 30g forces. The T7XXX Series industrial trackball mount swith four screws and occupies just 1.0 inch of below panel depth. The encoder outputs are quadrature signals brought out on a ribbon cable terminated in a ten-pin connector with standard 0.1 inch spacing for easy connection to a PCB. Power requirements are 5V DC at 40 mA maximum. The encoder resolution is 480 counts.
Description
These industrial trackballs are the sub-assembly version of the high reliability 1.5 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized aluminum mounting collar. The 1.5 inch diameter rugged trackballs can withstand over 30g forces. The T7XXX Series industrial trackball mount swith four screws and occupies just 1.0 inch of below panel depth. The encoder outputs are quadrature signals brought out on a ribbon cable terminated in a ten-pin connector with standard 0.1 inch spacing for easy connection to a PCB. Power requirements are 5V DC at 40 mA maximum. The encoder resolution is 480 counts.
Datasheet
Datasheet Summary
Powered by GS/AI

The T7XXX Series 1.5,Äù Diameter OEM Trackball Sub-Assembly from CTI Electronics Corporation is designed for integration into OEM equipment. It features a rugged Delrin housing and a Teflon sealing ring within a machined, anodized aluminum mounting collar. The trackball is capable of withstanding forces exceeding 30g and is mounted using four screws, requiring only 1.0 inch of below-panel depth. The encoder outputs quadrature signals via a ribbon cable with a ten-pin connector, facilitating easy connection to a PCB. It operates at a power requirement of 5V DC with a maximum current of 40 mA and provides an encoder resolution of 480 counts. The product is suitable for applications requiring durability and reliability in industrial environments.

Datasheet Summary
Powered by GS/AI

The T7XXX Series 1.5,Äù Diameter OEM Trackball Sub-Assembly from CTI Electronics Corporation is designed for integration into OEM equipment. It features a rugged Delrin housing and a Teflon sealing ring within a machined, anodized aluminum mounting collar. The trackball is capable of withstanding forces exceeding 30g and is mounted using four screws, requiring only 1.0 inch of below-panel depth. The encoder outputs quadrature signals via a ribbon cable with a ten-pin connector, facilitating easy connection to a PCB. It operates at a power requirement of 5V DC with a maximum current of 40 mA and provides an encoder resolution of 480 counts. The product is suitable for applications requiring durability and reliability in industrial environments.

Suppliers

Company
Product
Description
Supplier Links
1.5” Diameter OEM Trackball Sub-Assembly - T7XXX Series - CTI Electronics Corporation
Stratford, CT, USA
1.5” Diameter OEM Trackball Sub-Assembly
T7XXX Series
1.5” Diameter OEM Trackball Sub-Assembly T7XXX Series
These industrial trackballs are the sub-assembly version of the high reliability 1.5 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized aluminum mounting collar. The 1.5 inch diameter rugged trackballs can withstand over 30g forces. The T7XXX Series industrial trackball mount swith four screws and occupies just 1.0 inch of below panel depth. The encoder outputs are quadrature signals brought out on a ribbon cable terminated in a ten-pin connector with standard 0.1 inch spacing for easy connection to a PCB. Power requirements are 5V DC at 40 mA maximum. The encoder resolution is 480 counts.

These industrial trackballs are the sub-assembly version of the high reliability 1.5 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized aluminum mounting collar. The 1.5 inch diameter rugged trackballs can withstand over 30g forces. The T7XXX Series industrial trackball mount swith four screws and occupies just 1.0 inch of below panel depth. The encoder outputs are quadrature signals brought out on a ribbon cable terminated in a ten-pin connector with standard 0.1 inch spacing for easy connection to a PCB. Power requirements are 5V DC at 40 mA maximum. The encoder resolution is 480 counts.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Computer Mice and Pointing Devices
Product Number T7XXX Series
Product Name 1.5” Diameter OEM Trackball Sub-Assembly
Device Type Trackball
Number of Buttons 0
Resolution 480 Counts
Applications General Purpose; Industrial / Factory Automation (optional feature); Marine / Shipboard (optional feature); Medical (optional feature); Military / Aerospace (optional feature); Vehicular (optional feature)
Mounting Panel Mount; OEM Kit / Module
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 162311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 3
Applications Standard
View Details
Medical Grade Washable Optical Mouse w/ Scroll Wheel - STWM042 - WETKEYS, LLC
Specs
Device Type Standard Mouse
Number of Buttons 2
Applications Medical
View Details
Model 626 w/ Switches -  - Ultra Electronics Measurement Systems Inc
Ultra Electronics Measurement Systems Inc
Specs
Device Type Trackball
Number of Buttons 3
Dimensions 4.5" Square, 2.3" Deep, 3" Trackball
View Details