Aichi Tokei Denki Co., Ltd. Datasheets for Positive Displacement Flow Meters
Positive displacement flow meters measure the volume or flow rate of a moving fluid or gas by dividing the media into fixed, metered volumes. These devices consist of a chamber that obstructs the media flow and a rotating or reciprocating mechanism that allows the passage of fixed-volume amounts.
Positive Displacement Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Feature Instantaneous Flow-Rate·Integratin g Flow Volume Flowmeter Model OF-WN (Local display type) Model OF-WP (With pulse output) ・Built-in lithium batteries (No external power supply is required) ・Indications of both instantaneous... | |
| Features OF-Z flow sensor is suitable for measuring oil (heavy oil, light oil, heating oil, etc.). It is a flow sensor with elliptic gears that measures microflow with accuracy. ・Measures... |