Aichi Tokei Denki Co., Ltd. Datasheets for Turbine Flow Meters
Turbine flow meters measure the rate of flow in a pipe or process line via a rotor that spins as the media passes through its blades.
Turbine Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Feature ・ Superior repeatability ・ Low pressure drop ・ Output of pulses proportional to flow-rate with the amplifier-built-in magnetic sensor which is strong against electrical noises ・ Simple structure ・ | |
| Feature ・Built-in lithium batteries (No external power supply is required) ・Indications of both instantaneous flow-rate and integrating flow volume by only 1 flowmeter ・Revolving display unit (It can be fixed... | |
| Features The ND-type flow sensor has the measuring principle of impellers and is suitable for measuring various types of liquid. It is one of our best-selling products with high quality... | |
| Features Turbine meters in the TBZ and TBX series were developed for controlling the gas consumption of each piece of equipment such as compact boilers and various industrial furnaces. The... |