Aichi Tokei Denki Co., Ltd. Datasheets for Ultrasonic Flow Meters
Ultrasonic flow meters use sound waves to determine flow rates. They can be either Doppler Effect meters or Time-of-Flight meters.
Ultrasonic Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| AS-W Series Since AS-W flow meter covers wider range from small to large flow rate, it contributes to cost saving and convenient facility management. At the same time, it saves... | |
| Feature ・High durability with no moving parts ・Turndown ratio 50:1 ・Ultrasonic sensor is integrated ・Negligible pressure drop (equivalent to straight pipe) ・Easy to read LCD which can be oriented at... | |
| Features A new flow meter with a new function (RS485 Output) has been added to the popular lineup of the TRX/TRZ series. It helps you save energy by measuring and... | |
| Features No straight pipe section required for installation It is possible to connect the flow meter directly to a bend such as an elbow piece and a flexible pipe. As... | |
| For energy management in the carbon neutral eraDue to social trends surrounding carbon neutrality, the importance of energy management is increasing. Under these circumstances, there is a need to steadily... |