Transus Instruments Datasheets for Ultrasonic Flow Meters

Ultrasonic flow meters use sound waves to determine flow rates. They can be either Doppler Effect meters or Time-of-Flight meters.
Ultrasonic Flow Meters: Learn more

Product Name Notes
The UIM-4F Duo consists of two fully independent systems. The main measurement is done by the UIM-4F four path part. The three path system provides a secondary measurement and uses...
The UIM-4F has four paths as standard. It has been tested to meet the international standards for custody transfer metering including AGA-9 and OIML R137 (class 0.5). Integration of the...
Today there is an increasing need to monitor emissions and improve energy efficiency in order to meet new environmental and economic challenges. These gases are usually dirty and wet and...