Transus Instruments Ultrasonic Flowmeter UIM-4F DUO

Description
The UIM-4F Duo consists of two fully independent systems. The main measurement is done by the UIM-4F four path part. The three path system provides a secondary measurement and uses enhanced diagnostics to enable the user to perform condition-based maintenance. In addition, the UIM-4F Duo provides a wealth of information on the condition of the complete metering system.Traditional setups utilise a secondary measurement with single or dual paths, usually resulting in an overly sensitive system causing false indications of potential application problems such as fouling, flow conditioner blockages etc. By using a three path secondary measurement, which is less sensitive to slight profile changes, the UIM-4F Duo provides the diagnostics needed to detect potential issues. The UIM-4F Duo path layouts are significantly different as the paths are oriented at different chord locations. Therefore, common mode errors are not present as both meters respond differently to profile changes. Features Two independent accurate fiscal flow measurements in a single flowmeter body. Primary flow measurement uses the highly accurate UIM-4F four path chordal configuration, meeting AGA-9 and OIML R137 (class 0.5) international standards for custody transfer metering. Secondary flow measurement uses the UIM-3F three path chordal configuration, also highly accurate, and meeting AGA-9. Available in sizes from 8” and larger and flange ratings up to 900#. Each meter has the full range of versatile I/O of the UIM-4F and UIM-3F flowmeters, including optional pressure and temperature sensors for PTZ compensation. Extensive diagnostic information using TIMCare™ software.
Datasheet
Description
The UIM-4F Duo consists of two fully independent systems. The main measurement is done by the UIM-4F four path part. The three path system provides a secondary measurement and uses enhanced diagnostics to enable the user to perform condition-based maintenance. In addition, the UIM-4F Duo provides a wealth of information on the condition of the complete metering system.Traditional setups utilise a secondary measurement with single or dual paths, usually resulting in an overly sensitive system causing false indications of potential application problems such as fouling, flow conditioner blockages etc. By using a three path secondary measurement, which is less sensitive to slight profile changes, the UIM-4F Duo provides the diagnostics needed to detect potential issues. The UIM-4F Duo path layouts are significantly different as the paths are oriented at different chord locations. Therefore, common mode errors are not present as both meters respond differently to profile changes. Features Two independent accurate fiscal flow measurements in a single flowmeter body. Primary flow measurement uses the highly accurate UIM-4F four path chordal configuration, meeting AGA-9 and OIML R137 (class 0.5) international standards for custody transfer metering. Secondary flow measurement uses the UIM-3F three path chordal configuration, also highly accurate, and meeting AGA-9. Available in sizes from 8” and larger and flange ratings up to 900#. Each meter has the full range of versatile I/O of the UIM-4F and UIM-3F flowmeters, including optional pressure and temperature sensors for PTZ compensation. Extensive diagnostic information using TIMCare™ software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flowmeter - UIM-4F DUO - Transus Instruments
Natick, MA, USA
Ultrasonic Flowmeter
UIM-4F DUO
Ultrasonic Flowmeter UIM-4F DUO
The UIM-4F Duo consists of two fully independent systems. The main measurement is done by the UIM-4F four path part. The three path system provides a secondary measurement and uses enhanced diagnostics to enable the user to perform condition-based maintenance. In addition, the UIM-4F Duo provides a wealth of information on the condition of the complete metering system.Traditional setups utilise a secondary measurement with single or dual paths, usually resulting in an overly sensitive system causing false indications of potential application problems such as fouling, flow conditioner blockages etc. By using a three path secondary measurement, which is less sensitive to slight profile changes, the UIM-4F Duo provides the diagnostics needed to detect potential issues. The UIM-4F Duo path layouts are significantly different as the paths are oriented at different chord locations. Therefore, common mode errors are not present as both meters respond differently to profile changes. Features Two independent accurate fiscal flow measurements in a single flowmeter body. Primary flow measurement uses the highly accurate UIM-4F four path chordal configuration, meeting AGA-9 and OIML R137 (class 0.5) international standards for custody transfer metering. Secondary flow measurement uses the UIM-3F three path chordal configuration, also highly accurate, and meeting AGA-9. Available in sizes from 8” and larger and flange ratings up to 900#. Each meter has the full range of versatile I/O of the UIM-4F and UIM-3F flowmeters, including optional pressure and temperature sensors for PTZ compensation. Extensive diagnostic information using TIMCare™ software.

The UIM-4F Duo consists of two fully independent systems. The main measurement is done by the UIM-4F four path part. The three path system provides a secondary measurement and uses enhanced diagnostics to enable the user to perform condition-based maintenance. In addition, the UIM-4F Duo provides a wealth of information on the condition of the complete metering system.Traditional setups utilise a secondary measurement with single or dual paths, usually resulting in an overly sensitive system causing false indications of potential application problems such as fouling, flow conditioner blockages etc. By using a three path secondary measurement, which is less sensitive to slight profile changes, the UIM-4F Duo provides the diagnostics needed to detect potential issues. The UIM-4F Duo path layouts are significantly different as the paths are oriented at different chord locations. Therefore, common mode errors are not present as both meters respond differently to profile changes.

Features

  • Two independent accurate fiscal flow measurements in a single flowmeter body.
  • Primary flow measurement uses the highly accurate UIM-4F four path chordal configuration, meeting AGA-9 and OIML R137 (class 0.5) international standards for custody transfer metering.
  • Secondary flow measurement uses the UIM-3F three path chordal configuration, also highly accurate, and meeting AGA-9.
  • Available in sizes from 8” and larger and flange ratings up to 900#.
  • Each meter has the full range of versatile I/O of the UIM-4F and UIM-3F flowmeters, including optional pressure and temperature sensors for PTZ compensation.
  • Extensive diagnostic information using TIMCare™ software.
Supplier's Site Datasheet

Technical Specifications

  Transus Instruments
Product Category Flow Meters
Product Number UIM-4F DUO
Product Name Ultrasonic Flowmeter
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Approvals ATEX; Canadian Standards Association
Operating Temperature -40 to 60 F (-40 to 16 C)
Pipe Diameter 8.00 to 30.00 inch (203 to 762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - magmeters - 159001978 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Meter Type Volumetric Flow Meter
Process Media Type Liquid
View Details
Flow Sensors - 256578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.87 inch (22 mm)
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Lateral flow readers series THETA ® - C16723-11 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details
Corrosion and UV Resistant PVC Calibration Column - CC250EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
Mounting In-line
View Details