Transus Instruments Ultrasonic Flowmeter UIM-4F

Description
The UIM-4F has four paths as standard. It has been tested to meet the international standards for custody transfer metering including AGA-9 and OIML R137 (class 0.5). Integration of the flow across the paths provides accurate measurement even with varying flow profiles caused by changes in flow velocity, gas composition and pressure or upstream pipe configuration. Fast response is maintained by the simultaneous transmission on more than one path using Broadband Continuous Wave processing. The measured flow profile provides a diagnostic tool. Should one path fail, the Path Substitution Algorithm uses historical flow data to continue reliable flow measurements until the path recovers or remedial action is taken. Features Highly accurate four path custody transfer flowmeter. OIML R137-1&2 (class 0.5) certified. AGA-9 compliant. MID 2014/32/EU approved. Available in sizes from 3” and larger and flange ratings up to 900#. Patented Broadband Continuous Wave technology. Extremely low power operation. Simultaneous transmission on two or more paths means very fast response. Fully Intrinsically safe. Extensive diagnostic information using TIMCare™ software. Rugged, highly efficient all metal transducers. Extensive range of versatile I/O including optional pressure and temperature sensors for PTZ compensation. Retraction tool available for removal and replacement of transducers under pressure.
Datasheet
Description
The UIM-4F has four paths as standard. It has been tested to meet the international standards for custody transfer metering including AGA-9 and OIML R137 (class 0.5). Integration of the flow across the paths provides accurate measurement even with varying flow profiles caused by changes in flow velocity, gas composition and pressure or upstream pipe configuration. Fast response is maintained by the simultaneous transmission on more than one path using Broadband Continuous Wave processing. The measured flow profile provides a diagnostic tool. Should one path fail, the Path Substitution Algorithm uses historical flow data to continue reliable flow measurements until the path recovers or remedial action is taken. Features Highly accurate four path custody transfer flowmeter. OIML R137-1&2 (class 0.5) certified. AGA-9 compliant. MID 2014/32/EU approved. Available in sizes from 3” and larger and flange ratings up to 900#. Patented Broadband Continuous Wave technology. Extremely low power operation. Simultaneous transmission on two or more paths means very fast response. Fully Intrinsically safe. Extensive diagnostic information using TIMCare™ software. Rugged, highly efficient all metal transducers. Extensive range of versatile I/O including optional pressure and temperature sensors for PTZ compensation. Retraction tool available for removal and replacement of transducers under pressure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flowmeter - UIM-4F - Transus Instruments
Natick, MA, USA
Ultrasonic Flowmeter
UIM-4F
Ultrasonic Flowmeter UIM-4F
The UIM-4F has four paths as standard. It has been tested to meet the international standards for custody transfer metering including AGA-9 and OIML R137 (class 0.5). Integration of the flow across the paths provides accurate measurement even with varying flow profiles caused by changes in flow velocity, gas composition and pressure or upstream pipe configuration. Fast response is maintained by the simultaneous transmission on more than one path using Broadband Continuous Wave processing. The measured flow profile provides a diagnostic tool. Should one path fail, the Path Substitution Algorithm uses historical flow data to continue reliable flow measurements until the path recovers or remedial action is taken. Features Highly accurate four path custody transfer flowmeter. OIML R137-1&2 (class 0.5) certified. AGA-9 compliant. MID 2014/32/EU approved. Available in sizes from 3” and larger and flange ratings up to 900#. Patented Broadband Continuous Wave technology. Extremely low power operation. Simultaneous transmission on two or more paths means very fast response. Fully Intrinsically safe. Extensive diagnostic information using TIMCare™ software. Rugged, highly efficient all metal transducers. Extensive range of versatile I/O including optional pressure and temperature sensors for PTZ compensation. Retraction tool available for removal and replacement of transducers under pressure.

The UIM-4F has four paths as standard. It has been tested to meet the international standards for custody transfer metering including AGA-9 and OIML R137 (class 0.5). Integration of the flow across the paths provides accurate measurement even with varying flow profiles caused by changes in flow velocity, gas composition and pressure or upstream pipe configuration. Fast response is maintained by the simultaneous transmission on more than one path using Broadband Continuous Wave processing. The measured flow profile provides a diagnostic tool. Should one path fail, the Path Substitution Algorithm uses historical flow data to continue reliable flow measurements until the path recovers or remedial action is taken.

Features

  • Highly accurate four path custody transfer flowmeter.
  • OIML R137-1&2 (class 0.5) certified.
  • AGA-9 compliant.
  • MID 2014/32/EU approved.
  • Available in sizes from 3” and larger and flange ratings up to 900#.
  • Patented Broadband Continuous Wave technology.
  • Extremely low power operation.
  • Simultaneous transmission on two or more paths means very fast response.
  • Fully Intrinsically safe.
  • Extensive diagnostic information using TIMCare™ software.
  • Rugged, highly efficient all metal transducers.
  • Extensive range of versatile I/O including optional pressure and temperature sensors for PTZ compensation.
  • Retraction tool available for removal and replacement of transducers under pressure.
Supplier's Site Datasheet

Technical Specifications

  Transus Instruments
Product Category Flow Meters
Product Number UIM-4F
Product Name Ultrasonic Flowmeter
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Approvals ATEX; Canadian Standards Association
Operating Temperature -40 to 60 F (-40 to 16 C)
Pipe Diameter 3.00 to 30.00 inch (76.2 to 762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Ultrasonic Gas Flow Meter - TransPort PT878GC - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Flow Sensors - Industrial - 2171-SFAM-62-1000L-TG12-2SV-M12-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
CALIBRATION COLUMNS - CP-250R-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings BSP
Operating Pressure 15 psi (10.56 m H2O)
View Details
Process Cooling Water Stick - PCWR075DVS-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 0.75 inch (19.05 mm)
View Details