Transus Instruments Ultrasonic Flowmeter UIM-3F

Description
Today there is an increasing need to monitor emissions and improve energy efficiency in order to meet new environmental and economic challenges. These gases are usually dirty and wet and they can contain corrosive gases and liquids. Until now, there have been no suitable flowmeters for many of these applications. The new UIM-3/3F ultrasonic flowmeters use patented Broadband Continuous Wave© signal processing and high efficiency titanium transducers to provide reliable and precise flow measurement even in the most extreme applications. Features Highly accurate path ultrasonic flowmeter, available in fiscal (UIM-3F) and non-fiscal (UIM-3) versions. AGA-9 compliant (UIM-3F). Available in sizes from 2” to 16” and flange ratings up to 150, 300 and 600#. Patented Broadband Continuous Wave technology. Low power operation. Simultaneous transmission on two or more paths. Fully Intrinsically safe. Local graphic display and keypad. Rugged, highly efficient all metal transducers. Extensive range of versatile I/O including optional pressure and temperature sensors, digital and analog (4-20mA) outputs and RS485 Modbus communications. Retraction tool available for removal and replacement of transducers under pressure.
Datasheet
Description
Today there is an increasing need to monitor emissions and improve energy efficiency in order to meet new environmental and economic challenges. These gases are usually dirty and wet and they can contain corrosive gases and liquids. Until now, there have been no suitable flowmeters for many of these applications. The new UIM-3/3F ultrasonic flowmeters use patented Broadband Continuous Wave© signal processing and high efficiency titanium transducers to provide reliable and precise flow measurement even in the most extreme applications. Features Highly accurate path ultrasonic flowmeter, available in fiscal (UIM-3F) and non-fiscal (UIM-3) versions. AGA-9 compliant (UIM-3F). Available in sizes from 2” to 16” and flange ratings up to 150, 300 and 600#. Patented Broadband Continuous Wave technology. Low power operation. Simultaneous transmission on two or more paths. Fully Intrinsically safe. Local graphic display and keypad. Rugged, highly efficient all metal transducers. Extensive range of versatile I/O including optional pressure and temperature sensors, digital and analog (4-20mA) outputs and RS485 Modbus communications. Retraction tool available for removal and replacement of transducers under pressure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flowmeter - UIM-3F - Transus Instruments
Natick, MA, USA
Ultrasonic Flowmeter
UIM-3F
Ultrasonic Flowmeter UIM-3F
Today there is an increasing need to monitor emissions and improve energy efficiency in order to meet new environmental and economic challenges. These gases are usually dirty and wet and they can contain corrosive gases and liquids. Until now, there have been no suitable flowmeters for many of these applications. The new UIM-3/3F ultrasonic flowmeters use patented Broadband Continuous Wave© signal processing and high efficiency titanium transducers to provide reliable and precise flow measurement even in the most extreme applications. Features Highly accurate path ultrasonic flowmeter, available in fiscal (UIM-3F) and non-fiscal (UIM-3) versions. AGA-9 compliant (UIM-3F). Available in sizes from 2” to 16” and flange ratings up to 150, 300 and 600#. Patented Broadband Continuous Wave technology. Low power operation. Simultaneous transmission on two or more paths. Fully Intrinsically safe. Local graphic display and keypad. Rugged, highly efficient all metal transducers. Extensive range of versatile I/O including optional pressure and temperature sensors, digital and analog (4-20mA) outputs and RS485 Modbus communications. Retraction tool available for removal and replacement of transducers under pressure.

Today there is an increasing need to monitor emissions and improve energy efficiency in order to meet new environmental and economic challenges. These gases are usually dirty and wet and they can contain corrosive gases and liquids. Until now, there have been no suitable flowmeters for many of these applications. The new UIM-3/3F ultrasonic flowmeters use patented Broadband Continuous Wave© signal processing and high efficiency titanium transducers to provide reliable and precise flow measurement even in the most extreme applications.

Features

  • Highly accurate path ultrasonic flowmeter, available in fiscal (UIM-3F) and non-fiscal (UIM-3) versions.
  • AGA-9 compliant (UIM-3F).
  • Available in sizes from 2” to 16” and flange ratings up to 150, 300 and 600#.
  • Patented Broadband Continuous Wave technology.
  • Low power operation.
  • Simultaneous transmission on two or more paths.
  • Fully Intrinsically safe.
  • Local graphic display and keypad.
  • Rugged, highly efficient all metal transducers.
  • Extensive range of versatile I/O including optional pressure and temperature sensors, digital and analog (4-20mA) outputs and RS485 Modbus communications.
  • Retraction tool available for removal and replacement of transducers under pressure.
Supplier's Site Datasheet

Technical Specifications

  Transus Instruments
Product Category Flow Meters
Product Number UIM-3F
Product Name Ultrasonic Flowmeter
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Approvals ATEX; Canadian Standards Association
Operating Temperature -40 to 140 F (-40 to 60 C)
Pipe Diameter 2.00 to 16.00 inch (50.8 to 406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - 84250-000 - TE Connectivity
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
CHIPREG MFC - 40M0021CG2811 1110000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details
CALIBRATION COLUMNS - CP-100R-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings Socket Weld / Union; SOCKET WELD
Operating Pressure 15 psi (10.56 m H2O)
View Details