These space-saving 4-way IEC distribution blocks can be free standing or wall mounted (fixing centres 135mm).
High quality hard wired construction with no rivets or friction joints
Number of Sockets = 4
Socket Type = IEC C13
Mounting Type = Free Standing, Wall Mount
Voltage Rating = 250 V ac
Current Rating = 10A
Colour = Black
Wired = Yes
RS Components, Ltd. | |
---|---|
Product Category | Power Distribution Units (PDU) |
Product Number | 4508946 |
Voltage | 230V |