TE Connectivity Module Components 444308-1

Description
Body Features Secondary Locking : No Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Component Type : Others Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote
Description
Body Features Secondary Locking : No Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Component Type : Others Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Module Components - 444308-1 - TE Connectivity
Berwyn, PA, United States
Module Components
444308-1
Module Components 444308-1
Body Features Secondary Locking : No Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Component Type : Others Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Secondary Locking : No

Industry Standards


  • UL Flammability Rating : UL 94HB

Operation/Application


  • Vibration Class Level : 3G

Other


  • Coupling With Other TE Modules : Yes

Product Type Features


  • Component Type : Others

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Distribution Units (PDU)
Product Number 444308-1
Product Name Module Components
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 444314-6 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Module Components - 1-444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details