ABS/polycarbonate bases for added protection of live parts and extra strength. Reinforced shutter supports for positive and smooth operation. Supplied complete with BASEC approved PVC cable. Resilient sleeved pin mains plug with thermo-plastic cover and ABS/polycarbonate base for durability. Fused at 13A conforming to BS1363/A and ASTA approvals
Number of Sockets = 2
Socket Type = Type G - British
Mains Plug Type = Type G - British BS1363
Cord Length = 4m
Current Rating = 13A
Corded = Yes
Colour = Orange
Fused = Yes
Wired = Yes
RS Components, Ltd. | |
---|---|
Product Category | Power Distribution Units (PDU) |
Product Number | 2963666 |
Number of Outlets | 2 |