Interact Power, Inc. Datasheets for Power Distribution Units (PDU)
Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices.
Power Distribution Units (PDU): Learn more
| Product Name | Notes |
|---|---|
| Rack Mount AC Power Distribution Units • Specialize in the design/manufacture of ruggedized Custom PDU's. • 1-phase & 3-phase. 50-60Hz, 400Hz. • We can build to meet your spec. | |
| Rack Mount DC Power Distribution Units • High Current DC Power Distribution. • Remote Reset Breakers • Fuse Panels | |
| These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU... |