Interact Power, Inc. 19" Rack Mount Power Distribution Unit 51103-00005-020

Description
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500 series comes in various voltage & current ratings depending on model.
Datasheet
Description
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500 series comes in various voltage & current ratings depending on model.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Anaheim, CA, USA
19" Rack Mount Power Distribution Unit
51103-00005-020
19" Rack Mount Power Distribution Unit 51103-00005-020
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500 series comes in various voltage & current ratings depending on model.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500 series comes in various voltage & current ratings depending on model.

Supplier's Site Datasheet

Technical Specifications

  Interact Power, Inc.
Product Category Power Distribution Units (PDU)
Product Number 51103-00005-020
Product Name 19" Rack Mount Power Distribution Unit
Voltage 115V; 230V; 120 VAC or 230 VAC
Frequency 50Hz; 60Hz
Phase Single
Number of Outlets 8
Current 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details