These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500 series comes in various voltage & current ratings depending on model.
| Interact Power, Inc. | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 51132-00005-015 |
| Product Name | Three Phase 19" Rack Mount Power Distribution Unit |
| Voltage | 115V; 208V; 120/208 VAC |
| Frequency | 50Hz; 60Hz |
| Phase | Three |
| Number of Outlets | 8 |
| Current | 15.0 amps |