Interact Power, Inc. Rack Mount 19" Power Distribution Unit 51102-00005-030

Description
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500 series comes in various voltage & current ratings depending on model.
Datasheet
Description
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500 series comes in various voltage & current ratings depending on model.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount 19
Anaheim, CA, USA
Rack Mount 19" Power Distribution Unit
51102-00005-030
Rack Mount 19" Power Distribution Unit 51102-00005-030
These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500 series comes in various voltage & current ratings depending on model.

These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with circuit breakers. The 500 series comes in various voltage & current ratings depending on model.

Supplier's Site Datasheet

Technical Specifications

  Interact Power, Inc.
Product Category Power Distribution Units (PDU)
Product Number 51102-00005-030
Product Name Rack Mount 19" Power Distribution Unit
Voltage 115V; 120 VAC
Frequency 50Hz; 60Hz
Phase Single
Number of Outlets 8
Current 30.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Passive distribution box - 757-383 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details